Samtec Inc. Header, 0.8Mm, 2X16 Position, Horizontal; Connector Systems Samtec FTE-116-03-G-DH

Description
1.00 mm Flex Stack, Flexible Micro Board
Request a Quote Datasheet
Description
1.00 mm Flex Stack, Flexible Micro Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FTE-116-03-G-DH - Powell Electronics, Inc.
Swedesboro, NJ, United States
1.00 mm Flex Stack, Flexible Micro Board

1.00 mm Flex Stack, Flexible Micro Board

Buy Now
Header, 0.8Mm, 2X16 Position, Horizontal; Connector Systems Samtec - 99P7667 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.8Mm, 2X16 Position, Horizontal; Connector Systems Samtec
99P7667
Header, 0.8Mm, 2X16 Position, Horizontal; Connector Systems Samtec 99P7667
HEADER, 0.8MM, 2X16 POSITION, HORIZONTAL; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTE Series RoHS Compliant: Yes

HEADER, 0.8MM, 2X16 POSITION, HORIZONTAL; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTE-116-03-G-DH 99P7667
Product Name Header, 0.8Mm, 2X16 Position, Horizontal; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data