The Header, 0.8mm, 2x21 Position, SMD from Samtec is designed for board-to-board applications with a micro pitch of 0.8mm. It features 42 contacts arranged in two rows and is suitable for surface mount technology. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with gold plating over nickel. This connector has a current rating of 2.7 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +125°C. It is RoHS compliant and offers various options for post heights and shrouds, including dual vertical and horizontal configurations. The product is also lead-free solderable, making it suitable for modern manufacturing processes.
HEADER, 0.8MM, 2X21 POSITION, SMD; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 11P4507 |
| Product Name | Header, 0.8Mm, 2X21 Position, Smd; Connector Systems Samtec |
| Connector Type | Board to Board Connector |