Samtec Inc. Connector, Header, 70 Position, 2Row, 0.8Mm; Connector Systems Samtec FTE-135-03-G-DV-P-TR

Description
CONNECTOR, HEADER, 70 POSITION, 2ROW, 0.8MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 70 POSITION, 2ROW, 0.8MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector Header 70 Position, 2 Row, 0.8mm from Samtec is designed for board-to-board applications with a micro pitch of 0.8mm. It features a total of 70 contacts arranged in two rows, suitable for surface mount technology. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with gold plating over nickel for enhanced conductivity and durability. This connector has a current rating of 2.7 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +125°C. It is RoHS compliant, ensuring it meets environmental standards. The connector is compatible with CLE series connectors and offers various options for post heights and tail configurations, including dual vertical and dual horizontal styles.

Datasheet Summary
Powered by GS/AI

The Connector Header 70 Position, 2 Row, 0.8mm from Samtec is designed for board-to-board applications with a micro pitch of 0.8mm. It features a total of 70 contacts arranged in two rows, suitable for surface mount technology. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with gold plating over nickel for enhanced conductivity and durability. This connector has a current rating of 2.7 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +125°C. It is RoHS compliant, ensuring it meets environmental standards. The connector is compatible with CLE series connectors and offers various options for post heights and tail configurations, including dual vertical and dual horizontal styles.

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 70 Position, 2Row, 0.8Mm; Connector Systems Samtec - 99P8022 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 70 Position, 2Row, 0.8Mm; Connector Systems Samtec
99P8022
Connector, Header, 70 Position, 2Row, 0.8Mm; Connector Systems Samtec 99P8022
CONNECTOR, HEADER, 70 POSITION, 2ROW, 0.8MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series RoHS Compliant: Yes

CONNECTOR, HEADER, 70 POSITION, 2ROW, 0.8MM; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99P8022
Product Name Connector, Header, 70 Position, 2Row, 0.8Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products