Samtec Inc. Pin & Socket Connectors FLE-125-01-G-DV-A-K-TR

Description
.050 Tiger Beam Cost-effective Single Be
Request a Quote Datasheet
Description
.050 Tiger Beam Cost-effective Single Be
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - FLE-125-01-G-DV-A-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
FLE-125-01-G-DV-A-K-TR
Pin & Socket Connectors FLE-125-01-G-DV-A-K-TR
.050 Tiger Beam Cost-effective Single Be

.050 Tiger Beam Cost-effective Single Be

Buy Now
Singapore, Singapore
SMD Electronic Connector
315-FLE-125-01-G-DV-A-K-TR
SMD Electronic Connector 315-FLE-125-01-G-DV-A-K-TR
CONN RCPT 50POS 0.05 GOLD SMD Product overview: FLE-125-01-G-DV-A-K- TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-FLE-125-01-G-DV- A-K-TR can be used for catalog matching and distributor lookup.

CONN RCPT 50POS 0.05 GOLD SMD Product overview: FLE-125-01-G-DV-A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-FLE-125-01-G-DV-A-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - FLE-125-01-G-DV-A-K-TR - 845359-FLE-125-01-G-DV-A-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - FLE-125-01-G-DV-A-K-TR
845359-FLE-125-01-G-DV-A-K-TR
Rectangular Connectors - FLE-125-01-G-DV-A-K-TR 845359-FLE-125-01-G-DV-A-K-TR
Manufacturer: Samtec Inc. Win Source Part Number: 845359-FLE-125-01-G- DV-A-K-TR Series: FLE Features: Position Connector Package: Reel - TR Family Name: FLE-125 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 850 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 845359-FLE-125-01-G-DV-A-K-TR
Series: FLE
Features: Position Connector
Package: Reel - TR
Family Name: FLE-125
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 850
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now Datasheet
Cost Effective Surface Mount Socket, 0.050
Chicago, IL, United States
Cost Effective Surface Mount Socket, 0.050" Pitch Samtec
99P7046
Cost Effective Surface Mount Socket, 0.050" Pitch Samtec 99P7046
Cost Effective Surface Mount Socket, 0.050" Pitch

Cost Effective Surface Mount Socket, 0.050" Pitch

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
FLE-125-01-G-DV-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets FLE-125-01-G-DV-A-K-TR
CONN RCPT 50POS 0.05 GOLD SMD

CONN RCPT 50POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FLE-125-01-G-DV-A-K-TR 315-FLE-125-01-G-DV-A-K-TR 845359-FLE-125-01-G-DV-A-K-TR 99P7046 FLE-125-01-G-DV-A-K-TR
Product Name Pin & Socket Connectors SMD Electronic Connector Rectangular Connectors - FLE-125-01-G-DV-A-K-TR Cost Effective Surface Mount Socket, 0.050" Pitch Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-2214/1000-492-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers