Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTE-113-01-G-DV

Description
CONN HEADER SMD 26POS 0.8MM
Datasheet
Description
CONN HEADER SMD 26POS 0.8MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTE-113-01-G-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTE-113-01-G-DV
CONN HEADER SMD 26POS 0.8MM

CONN HEADER SMD 26POS 0.8MM

Supplier's Site
Header, 0.8Mm, 2X13 Position, Smd; Connector Systems Samtec - 11P4493 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.8Mm, 2X13 Position, Smd; Connector Systems Samtec
11P4493
Header, 0.8Mm, 2X13 Position, Smd; Connector Systems Samtec 11P4493
HEADER, 0.8MM, 2X13 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 0.8MM, 2X13 POSITION, SMD; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTE-113-01-G-DV 11P4493
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 0.8Mm, 2X13 Position, Smd; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data