Samtec Inc. SMD Electronic Connector FTE-150-01-G-DV

Description
CONN HEADER SMD 100POS 0.8MM Product overview: FTE-150-01-G-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTE-150-01-G-DV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER SMD 100POS 0.8MM Product overview: FTE-150-01-G-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTE-150-01-G-DV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
314-FTE-150-01-G-DV
SMD Electronic Connector 314-FTE-150-01-G-DV
CONN HEADER SMD 100POS 0.8MM Product overview: FTE-150-01-G-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTE-150-01-G-DV can be used for catalog matching and distributor lookup.

CONN HEADER SMD 100POS 0.8MM Product overview: FTE-150-01-G-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTE-150-01-G-DV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - FTE-150-01-G-DV - 33922-FTE-150-01-G-DV - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - FTE-150-01-G-DV
33922-FTE-150-01-G-DV
Rectangular Connectors - FTE-150-01-G-DV 33922-FTE-150-01-G-DV
Manufacturer: Samtec Inc. Win Source Part Number: 33922-FTE-150-01-G-D V Packaging: Reel - TR Number of Positions: 100 Features: Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Current Rating: 2.7A per Contact Material Flammability Rating: UL94 V-0 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.031" (0.80mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10μin (0.25μm) Contact Finish - Post: Gold Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Unshrouded Row Spacing - Mating: 0.047" (1.20mm) Insulation Height: 0.055" (1.40mm) Contact Shape: Square Temperature Range - Operating: -55°C to 125°C Contact Length - Mating: 0.075" (1.90mm) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Samtec Inc.
Win Source Part Number: 33922-FTE-150-01-G-DV
Packaging: Reel - TR
Number of Positions: 100
Features: Pick and Place
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Current Rating: 2.7A per Contact
Material Flammability Rating: UL94 V-0
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.031" (0.80mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10μin (0.25μm)
Contact Finish - Post: Gold
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Unshrouded
Row Spacing - Mating: 0.047" (1.20mm)
Insulation Height: 0.055" (1.40mm)
Contact Shape: Square
Temperature Range - Operating: -55°C to 125°C
Contact Length - Mating: 0.075" (1.90mm)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now
Board-Board Connector, Header, 100 Position, 2Row; Connector Systems Samtec - 18M6959 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 100 Position, 2Row; Connector Systems Samtec
18M6959
Board-Board Connector, Header, 100 Position, 2Row; Connector Systems Samtec 18M6959
BOARD-BOARD CONNECTOR, HEADER, 100 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Surface Mount; Product Range:FTE Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 100 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-FTE-150-01-G-DV 33922-FTE-150-01-G-DV 18M6959
Product Name SMD Electronic Connector Rectangular Connectors - FTE-150-01-G-DV Board-Board Connector, Header, 100 Position, 2Row; Connector Systems Samtec
Termination Solder Solder Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Straight Press Fit Type Edge Card Connector - 80305-2P04S241CB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details