Samtec Inc. PCB Headers FSH-110-04-L-DH-SL

Description
.050" HEADER SMD D/H 20POS
Request a Quote Datasheet
Description
.050" HEADER SMD D/H 20POS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1969892 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1969892
PCB Headers 1969892
.050" HEADER SMD D/H 20POS

.050" HEADER SMD D/H 20POS

Supplier's Site
PCB Headers - 1969894 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1969894
PCB Headers 1969894
.050" HEADER SMD D/H 20POS

.050" HEADER SMD D/H 20POS

Supplier's Site
Header, 1.27Mm, Smd, 2X10 Position; Connector Systems Samtec - 18J1287 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smd, 2X10 Position; Connector Systems Samtec
18J1287
Header, 1.27Mm, Smd, 2X10 Position; Connector Systems Samtec 18J1287
HEADER, 1.27MM, SMD, 2X10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FSH Series RoHS Compliant: Yes

HEADER, 1.27MM, SMD, 2X10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1969892 18J1287
Product Name PCB Headers Header, 1.27Mm, Smd, 2X10 Position; Connector Systems Samtec
Geometry Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-561-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details