Samtec Inc. Header, 0.8Mm, 2X14 Position, Smd; Connector Systems Samtec FTE-114-03-G-DV

Description
1.00 mm Flex Stack, Flexible Micro Board
Request a Quote Datasheet
Description
1.00 mm Flex Stack, Flexible Micro Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
1.00 mm Flex Stack, Flexible Micro Board

1.00 mm Flex Stack, Flexible Micro Board

Buy Now
Header, 0.8Mm, 2X14 Position, Smd; Connector Systems Samtec - 99P7596 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.8Mm, 2X14 Position, Smd; Connector Systems Samtec
99P7596
Header, 0.8Mm, 2X14 Position, Smd; Connector Systems Samtec 99P7596
HEADER, 0.8MM, 2X14 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 0.8MM, 2X14 POSITION, SMD; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTE-114-03-G-DV 99P7596
Product Name Header, 0.8Mm, 2X14 Position, Smd; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Board to Board Connectors - Box Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details