Samtec Inc. Datasheets for Board to Board Connectors

Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more

Page: 1 10 20 30 31 32 33 34 35 36 37 38 39 40 41 42 50 60 70 80 90 100 150 200 250 286
Product Name Notes
SOLDERLESS INTERFACE Surface Mount Available on 20x10, 40x10 and 30x30 Grid Size 10 and 30 Rows Gold Plating
Surface Mount Available on 11, 15 and 23 Pins Per Row Selective Gold Plating
Surface Mount Available on 20x10, 40x10 and 30x30 Grid Size 10 and 30 Rows Gold Plating
Through Hole and Right Angle Available up to 24 Pins Per Row Single Row Tin Plating

<< Prev Next >>