Samtec Inc. Rectangular Connectors - FTE-130-01-G-DV FTE-130-01-G-DV

Description
Manufacturer: Samtec Inc. Win Source Part Number: 204362-FTE-130-01-G- DV Packaging: Reel - TR Number of Positions: 60 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Current Rating: 2.7A per Contact Material Flammability Rating: UL94 V-0 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.031" (0.80mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10μin (0.25μm) Contact Finish - Post: Gold Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Unshrouded Row Spacing - Mating: 0.047" (1.20mm) Insulation Height: 0.055" (1.40mm) Contact Shape: Square Temperature Range - Operating: -55°C to 125°C Contact Length - Mating: 0.075" (1.90mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 204362-FTE-130-01-G- DV Packaging: Reel - TR Number of Positions: 60 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Current Rating: 2.7A per Contact Material Flammability Rating: UL94 V-0 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.031" (0.80mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10μin (0.25μm) Contact Finish - Post: Gold Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Unshrouded Row Spacing - Mating: 0.047" (1.20mm) Insulation Height: 0.055" (1.40mm) Contact Shape: Square Temperature Range - Operating: -55°C to 125°C Contact Length - Mating: 0.075" (1.90mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - FTE-130-01-G-DV - 204362-FTE-130-01-G-DV - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - FTE-130-01-G-DV
204362-FTE-130-01-G-DV
Rectangular Connectors - FTE-130-01-G-DV 204362-FTE-130-01-G-DV
Manufacturer: Samtec Inc. Win Source Part Number: 204362-FTE-130-01-G- DV Packaging: Reel - TR Number of Positions: 60 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Current Rating: 2.7A per Contact Material Flammability Rating: UL94 V-0 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.031" (0.80mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10μin (0.25μm) Contact Finish - Post: Gold Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Unshrouded Row Spacing - Mating: 0.047" (1.20mm) Insulation Height: 0.055" (1.40mm) Contact Shape: Square Temperature Range - Operating: -55°C to 125°C Contact Length - Mating: 0.075" (1.90mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Samtec Inc.
Win Source Part Number: 204362-FTE-130-01-G-DV
Packaging: Reel - TR
Number of Positions: 60
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Current Rating: 2.7A per Contact
Material Flammability Rating: UL94 V-0
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.031" (0.80mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10μin (0.25μm)
Contact Finish - Post: Gold
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Unshrouded
Row Spacing - Mating: 0.047" (1.20mm)
Insulation Height: 0.055" (1.40mm)
Contact Shape: Square
Temperature Range - Operating: -55°C to 125°C
Contact Length - Mating: 0.075" (1.90mm)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now
Singapore, Singapore
SMD Electronic Connector
314-FTE-130-01-G-DV
SMD Electronic Connector 314-FTE-130-01-G-DV
CONN HEADER SMD 60POS 0.8MM Product overview: FTE-130-01-G-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTE-130-01-G-DV can be used for catalog matching and distributor lookup.

CONN HEADER SMD 60POS 0.8MM Product overview: FTE-130-01-G-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTE-130-01-G-DV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board-Board Conn, Header, 60Way, 2Row; Connector Systems Samtec - 11P4525 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Header, 60Way, 2Row; Connector Systems Samtec
11P4525
Board-Board Conn, Header, 60Way, 2Row; Connector Systems Samtec 11P4525
BOARD-BOARD CONN, HEADER, 60WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series RoHS Compliant: Yes

BOARD-BOARD CONN, HEADER, 60WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 204362-FTE-130-01-G-DV 314-FTE-130-01-G-DV 11P4525
Product Name Rectangular Connectors - FTE-130-01-G-DV SMD Electronic Connector Board-Board Conn, Header, 60Way, 2Row; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
GX12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
MACHFORCE™ D38999 Style High-speed 10G Ethernet Connector - MF3825 Series - RoHS Compliant Black Zinc Nickel - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details