The Socket, 1.27mm, SMT, 70 Position from Samtec is designed for surface mount applications and features a micro pitch of 1.27mm. It is constructed with a black liquid crystal polymer insulator and phosphor bronze contacts, with gold plating over nickel for enhanced conductivity. The socket has a current rating of 2 A per pin when six adjacent pins are powered, and operates within a temperature range of -55°C to +125°C. The contact resistance is specified at 15mΩ, and the socket supports an insertion depth ranging from 1.83mm to 4.37mm. It is capable of withstanding over 100 cycles and is RoHS compliant. The product is also lead-free solderable and features a maximum lead coplanarity of 0.10mm. This socket is compatible with various mating connectors, including FTSH, FTS, FW, and others, making it versatile for different applications.
.050 Tiger Beam Cost-effective Single Be
CONN RCPT 70POS 0.05 GOLD SMD
SOCKET, 1.27MM, SMT, 70 POSITION; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | FLE-135-01-G-DV | FLE-135-01-G-DV | 11P4437 |
| Product Name | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 1.27Mm, Smt, 70 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector; Wire to Board Connector |