Samtec Inc. Header, 0.8Mm, 2X5 Position, Horizontal; Connector Systems Samtec FTE-105-02-G-DH

Description
HEADER, 0.8MM, 2X5 POSITION, HORIZONTAL; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTE Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 0.8MM, 2X5 POSITION, HORIZONTAL; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTE Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 0.8Mm, 2X5 Position, Horizontal; Connector Systems Samtec - 99P7315 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.8Mm, 2X5 Position, Horizontal; Connector Systems Samtec
99P7315
Header, 0.8Mm, 2X5 Position, Horizontal; Connector Systems Samtec 99P7315
HEADER, 0.8MM, 2X5 POSITION, HORIZONTAL; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTE Series RoHS Compliant: Yes

HEADER, 0.8MM, 2X5 POSITION, HORIZONTAL; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99P7315
Product Name Header, 0.8Mm, 2X5 Position, Horizontal; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
OBD Female 4pin connected to banana plugs - QLC16023 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details