Samtec Inc. Socket, 1.27Mm, Smt, 84 Position; Connector Systems Samtec FLE-142-01-G-DV

Description
SOCKET, 1.27MM, SMT, 84 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:84Contacts; Connector Mounting:Surface Mount; Product Range:FLE Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
SOCKET, 1.27MM, SMT, 84 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:84Contacts; Connector Mounting:Surface Mount; Product Range:FLE Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 1.27Mm, Smt, 84 Position; Connector Systems Samtec - 11P4444 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 84 Position; Connector Systems Samtec
11P4444
Socket, 1.27Mm, Smt, 84 Position; Connector Systems Samtec 11P4444
SOCKET, 1.27MM, SMT, 84 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:84Contacts; Connector Mounting:Surface Mount; Product Range:FLE Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, SMT, 84 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:84Contacts; Connector Mounting:Surface Mount; Product Range:FLE Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
FLE-142-01-G-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets FLE-142-01-G-DV
CONN RCPT 84POS 0.05 GOLD SMD

CONN RCPT 84POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 11P4444 FLE-142-01-G-DV
Product Name Socket, 1.27Mm, Smt, 84 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data