Samtec Inc. Header, 0.8Mm, 2X21 Position, Smd; Connector Systems Samtec FTE-121-02-G-DV

Description
HEADER, 0.8MM, 2X21 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:42Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 0.8MM, 2X21 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:42Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 0.8Mm, 2X21 Position, Smd; Connector Systems Samtec - 99P7782 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.8Mm, 2X21 Position, Smd; Connector Systems Samtec
99P7782
Header, 0.8Mm, 2X21 Position, Smd; Connector Systems Samtec 99P7782
HEADER, 0.8MM, 2X21 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:42Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 0.8MM, 2X21 POSITION, SMD; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:42Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99P7782
Product Name Header, 0.8Mm, 2X21 Position, Smd; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-086-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Power Connectors - 114916P1-50 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers