Samtec Inc. Socket, 1.27Mm, Smt, 58 Position; Connector Systems Samtec FLE-129-01-G-DV-A

Description
SOCKET, 1.27MM, SMT, 58 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:58Contacts; Connector Mounting:Surface Mount; Product Range:FLE Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
SOCKET, 1.27MM, SMT, 58 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:58Contacts; Connector Mounting:Surface Mount; Product Range:FLE Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 1.27Mm, Smt, 58 Position; Connector Systems Samtec - 99P7082 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 58 Position; Connector Systems Samtec
99P7082
Socket, 1.27Mm, Smt, 58 Position; Connector Systems Samtec 99P7082
SOCKET, 1.27MM, SMT, 58 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:58Contacts; Connector Mounting:Surface Mount; Product Range:FLE Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, SMT, 58 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:58Contacts; Connector Mounting:Surface Mount; Product Range:FLE Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99P7082
Product Name Socket, 1.27Mm, Smt, 58 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
IEC Connectors - 2858040 - RS Components, Ltd.
Specs
Gender Female / Jack
Geometry Straight
Termination Solder
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details