Samtec Inc. PCB Headers FTE-105-03-G-DV

Description
0.80 mm HDR 10 P
Request a Quote Datasheet
Description
0.80 mm HDR 10 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1969901 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1969901
PCB Headers 1969901
0.80 mm HDR 10 P

0.80 mm HDR 10 P

Supplier's Site
PCB Headers - 1969899 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1969899
PCB Headers 1969899
0.80 mm HDR 10 P

0.80 mm HDR 10 P

Supplier's Site
Header, 0.8Mm, 2X5 Position, Smd; Connector Systems Samtec - 99P7324 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.8Mm, 2X5 Position, Smd; Connector Systems Samtec
99P7324
Header, 0.8Mm, 2X5 Position, Smd; Connector Systems Samtec 99P7324
HEADER, 0.8MM, 2X5 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 0.8MM, 2X5 POSITION, SMD; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1969901 99P7324
Product Name PCB Headers Header, 0.8Mm, 2X5 Position, Smd; Connector Systems Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1369-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details