Samtec Inc. Board-Board Connector, Header, 16 Position, 2Row; Connector Systems Samtec FTE-108-01-G-DH

Description
1.00 mm Flex Stack, Flexible Micro Board
Request a Quote Datasheet
Description
1.00 mm Flex Stack, Flexible Micro Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
1.00 mm Flex Stack, Flexible Micro Board

1.00 mm Flex Stack, Flexible Micro Board

Buy Now
Board-Board Connector, Header, 16 Position, 2Row; Connector Systems Samtec - 11P4482 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 16 Position, 2Row; Connector Systems Samtec
11P4482
Board-Board Connector, Header, 16 Position, 2Row; Connector Systems Samtec 11P4482
BOARD-BOARD CONNECTOR, HEADER, 16 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTE Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 16 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTE Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTE-108-01-G-DH
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTE-108-01-G-DH
CONN HEADER SMD R/A 16POS 0.8MM

CONN HEADER SMD R/A 16POS 0.8MM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FTE-108-01-G-DH 11P4482 FTE-108-01-G-DH
Product Name Board-Board Connector, Header, 16 Position, 2Row; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28300-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details