Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTE-112-02-G-DV

Description
CONN HEADER SMD 24POS 0.8MM
Datasheet
Description
CONN HEADER SMD 24POS 0.8MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTE-112-02-G-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTE-112-02-G-DV
CONN HEADER SMD 24POS 0.8MM

CONN HEADER SMD 24POS 0.8MM

Supplier's Site
Header, 0.8Mm, 2X12 Position, Smd; Connector Systems Samtec - 99P7535 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.8Mm, 2X12 Position, Smd; Connector Systems Samtec
99P7535
Header, 0.8Mm, 2X12 Position, Smd; Connector Systems Samtec 99P7535
HEADER, 0.8MM, 2X12 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 0.8MM, 2X12 POSITION, SMD; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTE-112-02-G-DV 99P7535
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 0.8Mm, 2X12 Position, Smd; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Micro SSB Series Strip Connectors - Single Row Horizontal Thru-Hole - Type H2 -  - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
Coupling / Adapter Coupling / Adapter
Geometry Right Angle
View Details
50 Ohm QMA 90° Plug - 110980 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details