Samtec Inc. Board-Board Connector, Header, 30 Position, 2Row; Connector Systems Samtec FTE-115-01-G-DH

Description
1.00 mm Flex Stack, Flexible Micro Board
Request a Quote Datasheet
Description
1.00 mm Flex Stack, Flexible Micro Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
1.00 mm Flex Stack, Flexible Micro Board

1.00 mm Flex Stack, Flexible Micro Board

Buy Now
Board-Board Connector, Header, 30 Position, 2Row; Connector Systems Samtec - 11P4496 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 30 Position, 2Row; Connector Systems Samtec
11P4496
Board-Board Connector, Header, 30 Position, 2Row; Connector Systems Samtec 11P4496
BOARD-BOARD CONNECTOR, HEADER, 30 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTE Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 30 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTE Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTE-115-01-G-DH
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTE-115-01-G-DH
CONN HEADER SMD R/A 30POS 0.8MM

CONN HEADER SMD R/A 30POS 0.8MM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FTE-115-01-G-DH 11P4496 FTE-115-01-G-DH
Product Name Board-Board Connector, Header, 30 Position, 2Row; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data