Samtec Inc. PCB Headers FTE-120-02-G-DV

Description
0.80 mm HDR 40 P
Request a Quote Datasheet
Description
0.80 mm HDR 40 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1966776 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1966776
PCB Headers 1966776
0.80 mm HDR 40 P

0.80 mm HDR 40 P

Supplier's Site
PCB Headers - 1966777 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1966777
PCB Headers 1966777
0.80 mm HDR 40 P

0.80 mm HDR 40 P

Supplier's Site
Header, 0.8Mm, 2X20 Position, Smd; Connector Systems Samtec - 99P7757 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.8Mm, 2X20 Position, Smd; Connector Systems Samtec
99P7757
Header, 0.8Mm, 2X20 Position, Smd; Connector Systems Samtec 99P7757
HEADER, 0.8MM, 2X20 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 0.8MM, 2X20 POSITION, SMD; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1966776 99P7757
Product Name PCB Headers Header, 0.8Mm, 2X20 Position, Smd; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
PCB Headers - 1731082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details