Samtec Inc. Pin & Socket Connectors FLE-128-01-G-DV

Description
.050 Tiger Beam Cost-effective Single Be
Request a Quote Datasheet
Description
.050 Tiger Beam Cost-effective Single Be
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - FLE-128-01-G-DV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
FLE-128-01-G-DV
Pin & Socket Connectors FLE-128-01-G-DV
.050 Tiger Beam Cost-effective Single Be

.050 Tiger Beam Cost-effective Single Be

Buy Now
Socket, 1.27Mm, Smt, 56 Position; Connector Systems Samtec - 11P4430 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 56 Position; Connector Systems Samtec
11P4430
Socket, 1.27Mm, Smt, 56 Position; Connector Systems Samtec 11P4430
SOCKET, 1.27MM, SMT, 56 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Connector Mounting:Surface Mount; Product Range:FLE Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, SMT, 56 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Connector Mounting:Surface Mount; Product Range:FLE Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
FLE-128-01-G-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets FLE-128-01-G-DV
CONN RCPT 56POS 0.05 GOLD SMD

CONN RCPT 56POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FLE-128-01-G-DV 11P4430 FLE-128-01-G-DV
Product Name Pin & Socket Connectors Socket, 1.27Mm, Smt, 56 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data