Samtec Inc. Board-Board Conn, Header, 90Way, 2Row; Connector Systems Samtec FTE-145-01-G-DH

Description
BOARD-BOARD CONN, HEADER, 90WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTE Series RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONN, HEADER, 90WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTE Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Conn, Header, 90Way, 2Row; Connector Systems Samtec - 11P4545 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Header, 90Way, 2Row; Connector Systems Samtec
11P4545
Board-Board Conn, Header, 90Way, 2Row; Connector Systems Samtec 11P4545
BOARD-BOARD CONN, HEADER, 90WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTE Series RoHS Compliant: Yes

BOARD-BOARD CONN, HEADER, 90WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11P4545
Product Name Board-Board Conn, Header, 90Way, 2Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data