Samtec Inc. Header, 0.8Mm, 2X10 Position, Smd; Connector Systems Samtec FTE-110-03-G-DV

Description
HEADER, 0.8MM, 2X10 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 0.8MM, 2X10 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 0.8Mm, 2X10 Position, Smd; Connector Systems Samtec - 99P7463 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.8Mm, 2X10 Position, Smd; Connector Systems Samtec
99P7463
Header, 0.8Mm, 2X10 Position, Smd; Connector Systems Samtec 99P7463
HEADER, 0.8MM, 2X10 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 0.8MM, 2X10 POSITION, SMD; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99P7463
Product Name Header, 0.8Mm, 2X10 Position, Smd; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Strain Relief Sleeve - 111180 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Rectangular Wire & Cable Connectors & Housings - 1-104257-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
8 suppliers
PCB Connectors - NCN-ML4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details