Samtec Inc. Header, 1.27Mm, Smd, 2X30 Position; Connector Systems Samtec FSH-130-04-L-RA

Description
HEADER, 1.27MM, SMD, 2X30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FSH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, SMD, 2X30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FSH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Smd, 2X30 Position; Connector Systems Samtec - 84T3484 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smd, 2X30 Position; Connector Systems Samtec
84T3484
Header, 1.27Mm, Smd, 2X30 Position; Connector Systems Samtec 84T3484
HEADER, 1.27MM, SMD, 2X30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FSH Series RoHS Compliant: Yes

HEADER, 1.27MM, SMD, 2X30 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T3484
Product Name Header, 1.27Mm, Smd, 2X30 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
PCB Headers - 1224723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details