Samtec Inc. Header, 0.8Mm, 2X55 Position, Smd; Connector Systems Samtec FTE-155-01-G-DV

Description
HEADER, 0.8MM, 2X55 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:110Contacts ; Contact Termination Type:Surface Mount; Product Range:FTE Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 0.8MM, 2X55 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:110Contacts ; Contact Termination Type:Surface Mount; Product Range:FTE Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 0.8Mm, 2X55 Position, Smd; Connector Systems Samtec - 11P4553 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.8Mm, 2X55 Position, Smd; Connector Systems Samtec
11P4553
Header, 0.8Mm, 2X55 Position, Smd; Connector Systems Samtec 11P4553
HEADER, 0.8MM, 2X55 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:110Contacts ; Contact Termination Type:Surface Mount; Product Range:FTE Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 0.8MM, 2X55 POSITION, SMD; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:110Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11P4553
Product Name Header, 0.8Mm, 2X55 Position, Smd; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1430-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
PCB Headers - 1731098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details