The Samtec FTE Series Header, part number 99P8181, features a 0.8 mm pitch and is designed for surface mount applications. It has a configuration of 2 rows with 50 positions per row, totaling 100 contacts. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with gold plating over nickel. This connector has a current rating of 2.7 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +125°C. The product is RoHS compliant and offers various options for post heights and tail configurations, including dual vertical and dual horizontal styles. It is suitable for applications requiring reliable board-to-board connections.
HEADER, 0.8MM, 2X50 POSITION, HORIZONTAL; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 99P8181 |
| Product Name | Header, 0.8Mm, 2X50 Position, Horizontal; Connector Systems Samtec |
| Connector Type | Board to Board Connector |