The Header, 0.8Mm, 2X6 Position, Horizontal (part number 99P7341) from Samtec is a surface mount micro header designed for board-to-board connections. It features a pitch spacing of 0.8 mm and consists of 12 contacts arranged in 2 rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with gold plating over nickel. This connector has a current rating of 2.7 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +125°C. The product is RoHS compliant and offers various options for post heights and tail configurations, including dual vertical and dual horizontal styles. It is suitable for applications requiring compact and reliable connections.
1.00 mm Flex Stack, Flexible Micro Board
HEADER, 0.8MM, 2X6 POSITION, HORIZONTAL; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | FTE-106-03-G-DH | 99P7341 |
| Product Name | Header, 0.8Mm, 2X6 Position, Horizontal; Connector Systems Samtec | |
| Connector Type | Board to Board Connector |