Samtec Inc. Header, 0.8Mm, 2X20 Position, Horizontal; Connector Systems Samtec FTE-120-03-G-DH

Description
1.00 mm Flex Stack, Flexible Micro Board
Request a Quote
Description
1.00 mm Flex Stack, Flexible Micro Board
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 0.8Mm, 2X20 Position, Horizontal (part number 99P7764) from Samtec is a surface mount connector designed for board-to-board applications. It features a micro pitch of 0.8 mm and consists of 40 contacts arranged in two rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with gold plating over nickel. This connector has a current rating of 2.7 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +125°C. It is RoHS compliant and offers various options for post heights and tail configurations, including dual vertical and dual horizontal styles. The product is suitable for applications requiring compact and reliable connections.

Datasheet Summary
Powered by GS/AI

The Header, 0.8Mm, 2X20 Position, Horizontal (part number 99P7764) from Samtec is a surface mount connector designed for board-to-board applications. It features a micro pitch of 0.8 mm and consists of 40 contacts arranged in two rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with gold plating over nickel. This connector has a current rating of 2.7 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +125°C. It is RoHS compliant and offers various options for post heights and tail configurations, including dual vertical and dual horizontal styles. The product is suitable for applications requiring compact and reliable connections.

Suppliers

Company
Product
Description
Supplier Links
 - FTE-120-03-G-DH - Powell Electronics, Inc.
Swedesboro, NJ, United States
1.00 mm Flex Stack, Flexible Micro Board

1.00 mm Flex Stack, Flexible Micro Board

Buy Now
Header, 0.8Mm, 2X20 Position, Horizontal; Connector Systems Samtec - 99P7764 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.8Mm, 2X20 Position, Horizontal; Connector Systems Samtec
99P7764
Header, 0.8Mm, 2X20 Position, Horizontal; Connector Systems Samtec 99P7764
HEADER, 0.8MM, 2X20 POSITION, HORIZONTAL; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTE Series RoHS Compliant: Yes

HEADER, 0.8MM, 2X20 POSITION, HORIZONTAL; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTE-120-03-G-DH 99P7764
Product Name Header, 0.8Mm, 2X20 Position, Horizontal; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products