Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTE-106-01-G-DH

Description
CONN HEADER SMD R/A 12POS 0.8MM
Datasheet
Description
CONN HEADER SMD R/A 12POS 0.8MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTE-106-01-G-DH
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTE-106-01-G-DH
CONN HEADER SMD R/A 12POS 0.8MM

CONN HEADER SMD R/A 12POS 0.8MM

Supplier's Site
Board-Board Connector, Header, 12 Position, 2Row; Connector Systems Samtec - 11P4478 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 12 Position, 2Row; Connector Systems Samtec
11P4478
Board-Board Connector, Header, 12 Position, 2Row; Connector Systems Samtec 11P4478
BOARD-BOARD CONNECTOR, HEADER, 12 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTE Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 12 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTE-106-01-G-DH 11P4478
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Board-Board Connector, Header, 12 Position, 2Row; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data