Samtec Inc. PCB Headers FSH-105-04-L-RA

Description
.050" HEADER R/A 10POS
Request a Quote Datasheet
Description
.050" HEADER R/A 10POS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1970013 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1970013
PCB Headers 1970013
.050" HEADER R/A 10POS

.050" HEADER R/A 10POS

Supplier's Site
PCB Headers - 1970012 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1970012
PCB Headers 1970012
.050" HEADER R/A 10POS

.050" HEADER R/A 10POS

Supplier's Site
Header, 1.27Mm, Smd, 2X5 Position; Connector Systems Samtec - 84T3471 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smd, 2X5 Position; Connector Systems Samtec
84T3471
Header, 1.27Mm, Smd, 2X5 Position; Connector Systems Samtec 84T3471
HEADER, 1.27MM, SMD, 2X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FSH Series RoHS Compliant: Yes

HEADER, 1.27MM, SMD, 2X5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1970013 84T3471
Product Name PCB Headers Header, 1.27Mm, Smd, 2X5 Position; Connector Systems Samtec
Geometry Right Angle; Right angle
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 1731093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details