Samtec Inc. Pin & Socket Connectors FLE-130-01-G-DV

Description
.050 Tiger Beam Cost-effective Single Be
Request a Quote Datasheet
Description
.050 Tiger Beam Cost-effective Single Be
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - FLE-130-01-G-DV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
FLE-130-01-G-DV
Pin & Socket Connectors FLE-130-01-G-DV
.050 Tiger Beam Cost-effective Single Be

.050 Tiger Beam Cost-effective Single Be

Buy Now
Board-Board Connector, Socket, 60 Position, 2Row; Connector Systems Samtec - 11P4432 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 60 Position, 2Row; Connector Systems Samtec
11P4432
Board-Board Connector, Socket, 60 Position, 2Row; Connector Systems Samtec 11P4432
BOARD-BOARD CONNECTOR, SOCKET, 60 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Product Range:FLE Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 60 POSITION, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Product Range:FLE Series RoHS Compliant: Yes

Supplier's Site Datasheet
Receptacle, 1.27Mm, Smd, 60Way; Pitch Spacing Samtec - 15P1620 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 1.27Mm, Smd, 60Way; Pitch Spacing Samtec
15P1620
Receptacle, 1.27Mm, Smd, 60Way; Pitch Spacing Samtec 15P1620
RECEPTACLE, 1.27MM, SMD, 60WAY; Pitch Spacing:1.27mm; No. of Contacts:60Contacts; Gender:Receptacle; Product Range:FLE Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

RECEPTACLE, 1.27MM, SMD, 60WAY; Pitch Spacing:1.27mm; No. of Contacts:60Contacts; Gender:Receptacle; Product Range:FLE Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - FLE-130-01-G-DV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
FLE-130-01-G-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets FLE-130-01-G-DV
CONN RCPT 60POS 0.05 GOLD SMD

CONN RCPT 60POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FLE-130-01-G-DV 11P4432 15P1620 FLE-130-01-G-DV
Product Name Pin & Socket Connectors Board-Board Connector, Socket, 60 Position, 2Row; Connector Systems Samtec Receptacle, 1.27Mm, Smd, 60Way; Pitch Spacing Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data