Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTE-107-01-G-DH

Description
1.00 mm Flex Stack, Flexible Micro Board
Request a Quote Datasheet
Description
1.00 mm Flex Stack, Flexible Micro Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
1.00 mm Flex Stack, Flexible Micro Board

1.00 mm Flex Stack, Flexible Micro Board

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTE-107-01-G-DH
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTE-107-01-G-DH
CONN HEADER SMD R/A 14POS 0.8MM

CONN HEADER SMD R/A 14POS 0.8MM

Supplier's Site
Header, 0.8Mm, 2X7 Position, Horizontal; Connector Systems Samtec - 11P4480 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.8Mm, 2X7 Position, Horizontal; Connector Systems Samtec
11P4480
Header, 0.8Mm, 2X7 Position, Horizontal; Connector Systems Samtec 11P4480
HEADER, 0.8MM, 2X7 POSITION, HORIZONTAL; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTE Series RoHS Compliant: Yes

HEADER, 0.8MM, 2X7 POSITION, HORIZONTAL; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FTE-107-01-G-DH FTE-107-01-G-DH 11P4480
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 0.8Mm, 2X7 Position, Horizontal; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
CFexpress Card Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
LOC Female Isolated Ground Panel Receptacle - SALE-8934 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details