Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTE-109-02-G-DV

Description
CONN HEADER SMD 18POS 0.8MM
Datasheet
Description
CONN HEADER SMD 18POS 0.8MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTE-109-02-G-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTE-109-02-G-DV
CONN HEADER SMD 18POS 0.8MM

CONN HEADER SMD 18POS 0.8MM

Supplier's Site
Header, 0.8Mm, 2X9 Position, Smd; Connector Systems Samtec - 99P7420 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.8Mm, 2X9 Position, Smd; Connector Systems Samtec
99P7420
Header, 0.8Mm, 2X9 Position, Smd; Connector Systems Samtec 99P7420
HEADER, 0.8MM, 2X9 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 0.8MM, 2X9 POSITION, SMD; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTE-109-02-G-DV 99P7420
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 0.8Mm, 2X9 Position, Smd; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NAA6L4 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCB Headers - 1730918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details