Samtec Inc. Header, 0.8Mm, 2X50 Position, Horizontal; Connector Systems Samtec FTE-150-03-G-DH

Description
HEADER, 0.8MM, 2X50 POSITION, HORIZONTAL; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Surface Mount Right Angle; Product Range:FTE Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 0.8MM, 2X50 POSITION, HORIZONTAL; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Surface Mount Right Angle; Product Range:FTE Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 0.8Mm, 2X50 Position, Horizontal; Connector Systems Samtec - 99P8191 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.8Mm, 2X50 Position, Horizontal; Connector Systems Samtec
99P8191
Header, 0.8Mm, 2X50 Position, Horizontal; Connector Systems Samtec 99P8191
HEADER, 0.8MM, 2X50 POSITION, HORIZONTAL; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Surface Mount Right Angle; Product Range:FTE Series RoHS Compliant: Yes

HEADER, 0.8MM, 2X50 POSITION, HORIZONTAL; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99P8191
Product Name Header, 0.8Mm, 2X50 Position, Horizontal; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA2T - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Power Connectors - 1345G6 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers