Samtec Inc. Pin & Socket Connectors FLE-130-01-G-DV-A

Description
.050 Tiger Beam Cost-effective Single Be
Request a Quote Datasheet
Description
.050 Tiger Beam Cost-effective Single Be
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - FLE-130-01-G-DV-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
FLE-130-01-G-DV-A
Pin & Socket Connectors FLE-130-01-G-DV-A
.050 Tiger Beam Cost-effective Single Be

.050 Tiger Beam Cost-effective Single Be

Buy Now
PCB Sockets - 1803945 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1803945
PCB Sockets 1803945
.050" Tiger Beam Cost-effective Single B

.050" Tiger Beam Cost-effective Single B

Supplier's Site
PCB Sockets - 1803588 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1803588
PCB Sockets 1803588
.050" Tiger Beam Cost-effective Single B

.050" Tiger Beam Cost-effective Single B

Supplier's Site
Cost Effective Surface Mount Socket, 0.050
Chicago, IL, United States
Cost Effective Surface Mount Socket, 0.050" Pitch Rohs Compliant Samtec
99P7086
Cost Effective Surface Mount Socket, 0.050" Pitch Rohs Compliant Samtec 99P7086
Cost Effective Surface Mount Socket, 0.050" Pitch RoHS Compliant: Yes

Cost Effective Surface Mount Socket, 0.050" Pitch RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Rohs Compliant Samtec - 29AJ8004 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Samtec
29AJ8004
Connector Rohs Compliant Samtec 29AJ8004
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - FLE-130-01-G-DV-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
FLE-130-01-G-DV-A
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets FLE-130-01-G-DV-A
CONN RCPT 60POS 0.05 GOLD SMD

CONN RCPT 60POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number FLE-130-01-G-DV-A 1803945 99P7086 FLE-130-01-G-DV-A
Product Name Pin & Socket Connectors PCB Sockets Cost Effective Surface Mount Socket, 0.050" Pitch Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder
Mounting Surface mount Surface Mount
Contact Pitch 1.27 mm (0.0500 inch)
Number of Contacts 60 #
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
PCB Headers - 1730983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
D-Sub Connector Assemblies - 2262-A50017-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
Turret Connectors - 36-1520-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers