Samtec Inc. Datasheets for Board to Board Connectors

Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more

Page: 1 10 20 23 24 25 26 27 28 29 30 31 32 33 34 35 40 50 60 70 80 90 100 150 200 250 286
Product Name Notes
Through Hole, Right Angle and Surface Mount Available up to 25 Pins Per Row Double Row Selective Gold Plating
Through Hole Available up to 36 Contacts Per Row Single and Double Row Gold, Tin and Selective Gold Plating
Through Hole Available up to 50 Pins Per Row Single, Double, Double with .200" (5,08mm) Between Rows and Triple Row Gold, Tin and Selective Gold Plating

<< Prev Next >>