Samtec Inc. Header, 1.27Mm, Smd, 2X5 Position; Connector Systems Samtec FSH-105-04-L-DH

Description
HEADER, 1.27MM, SMD, 2X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FSH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, SMD, 2X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FSH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Smd, 2X5 Position; Connector Systems Samtec - 84T3470 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smd, 2X5 Position; Connector Systems Samtec
84T3470
Header, 1.27Mm, Smd, 2X5 Position; Connector Systems Samtec 84T3470
HEADER, 1.27MM, SMD, 2X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FSH Series RoHS Compliant: Yes

HEADER, 1.27MM, SMD, 2X5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T3470
Product Name Header, 1.27Mm, Smd, 2X5 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

LOC Female, Weatherproof Crimp Sleeve, RG174/U - 8932 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
TNC (F) B/H St. Connector for 1.13mm Cable - ET-TFS-BH-5 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details