The Board-Board Connector, Header, 16 Position, 2 Row from Samtec features a micro pitch of 0.80 mm and is designed for surface mount applications. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with gold plating over nickel for enhanced conductivity. The connector has a current rating of 2.7 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +125°C. It is RoHS compliant and offers various options including different post heights and tail configurations. The connector is compatible with the CLE series and supports lead-free soldering.
CONN HEADER SMD 16POS 0.8MM
BOARD-BOARD CONNECTOR, HEADER, 16 POSITION, 2ROW; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | FTE-108-01-G-DV | 11P4483 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Board-Board Connector, Header, 16 Position, 2Row; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |