Samtec Inc. Header, 1.27Mm, Smd, 2X15 Position; Connector Systems Samtec FSH-115-04-L-DH-SL

Description
HEADER, 1.27MM, SMD, 2X15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FSH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, SMD, 2X15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FSH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Smd, 2X15 Position; Connector Systems Samtec - 84T3475 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smd, 2X15 Position; Connector Systems Samtec
84T3475
Header, 1.27Mm, Smd, 2X15 Position; Connector Systems Samtec 84T3475
HEADER, 1.27MM, SMD, 2X15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FSH Series RoHS Compliant: Yes

HEADER, 1.27MM, SMD, 2X15 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T3475
Product Name Header, 1.27Mm, Smd, 2X15 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details