Samtec Inc. Conn, Rcpt, 120Pos, 4Row, 1.27Mm; Connector Systems Samtec FOLC-130-L4-L-Q-LC

Description
CONN, RCPT, 120POS, 4ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:120Contacts ; Connector Mounting:Through Hole Mount; Product Range:FOLC Series RoHS Compliant: Yes
Datasheet
Description
CONN, RCPT, 120POS, 4ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:120Contacts ; Connector Mounting:Through Hole Mount; Product Range:FOLC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Rcpt, 120Pos, 4Row, 1.27Mm; Connector Systems Samtec - 95AH2733 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 120Pos, 4Row, 1.27Mm; Connector Systems Samtec
95AH2733
Conn, Rcpt, 120Pos, 4Row, 1.27Mm; Connector Systems Samtec 95AH2733
CONN, RCPT, 120POS, 4ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:120Contacts ; Connector Mounting:Through Hole Mount; Product Range:FOLC Series RoHS Compliant: Yes

CONN, RCPT, 120POS, 4ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:120Contacts; Connector Mounting:Through Hole Mount; Product Range:FOLC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95AH2733
Product Name Conn, Rcpt, 120Pos, 4Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products