Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTE-109-01-G-DH

Description
CONN HEADER SMD R/A 18POS 0.8MM
Datasheet
Description
CONN HEADER SMD R/A 18POS 0.8MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTE-109-01-G-DH
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTE-109-01-G-DH
CONN HEADER SMD R/A 18POS 0.8MM

CONN HEADER SMD R/A 18POS 0.8MM

Supplier's Site
Header, 0.8Mm, 2X9 Position, Horizontal; Connector Systems Samtec - 11P4484 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.8Mm, 2X9 Position, Horizontal; Connector Systems Samtec
11P4484
Header, 0.8Mm, 2X9 Position, Horizontal; Connector Systems Samtec 11P4484
HEADER, 0.8MM, 2X9 POSITION, HORIZONTAL; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTE Series RoHS Compliant: Yes

HEADER, 0.8MM, 2X9 POSITION, HORIZONTAL; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTE-109-01-G-DH 11P4484
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 0.8Mm, 2X9 Position, Horizontal; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nano NPD Series Strip Connectors - Dual Row Pre Wired - Type WD -  - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
50 Ohm N Connector, N 90° Plug - 190611 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
2 suppliers