Samtec Inc. Connector, Header, 24 Position, 2Row, 0.8Mm; Connector Systems Samtec FTE-112-01-G-DV-P-TR

Description
1.00 mm Flex Stack, Flexible Micro Board
Request a Quote Datasheet
Description
1.00 mm Flex Stack, Flexible Micro Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.00 mm Flex Stack, Flexible Micro Board

1.00 mm Flex Stack, Flexible Micro Board

Buy Now
Connector, Header, 24 Position, 2Row, 0.8Mm; Connector Systems Samtec - 99P7530 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 24 Position, 2Row, 0.8Mm; Connector Systems Samtec
99P7530
Connector, Header, 24 Position, 2Row, 0.8Mm; Connector Systems Samtec 99P7530
CONNECTOR, HEADER, 24 POSITION, 2ROW, 0.8MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series RoHS Compliant: Yes

CONNECTOR, HEADER, 24 POSITION, 2ROW, 0.8MM; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTE-112-01-G-DV-P-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTE-112-01-G-DV-P-TR
CONN HEADER SMD 24POS 0.8MM

CONN HEADER SMD 24POS 0.8MM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FTE-112-01-G-DV-P-TR 99P7530 FTE-112-01-G-DV-P-TR
Product Name Connector, Header, 24 Position, 2Row, 0.8Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - Dsub Half Pitch Ribbon Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
XM Micro-Hook, 0.025″ Square Pin, Stainless Steel - SALE-XM25SS - E-Z-HOOK, a division of Tektest, Inc.
Specs
Voltage Rating 3000 volts
Current Rating 3.5 amps
View Details