Samtec Inc. Board-Board Connector, Header, 24 Position, 2Row; Connector Systems Samtec FTE-112-01-G-DH

Description
1.00 mm Flex Stack, Flexible Micro Board
Request a Quote Datasheet
Description
1.00 mm Flex Stack, Flexible Micro Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
1.00 mm Flex Stack, Flexible Micro Board

1.00 mm Flex Stack, Flexible Micro Board

Buy Now
Board-Board Connector, Header, 24 Position, 2Row; Connector Systems Samtec - 11P4490 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 24 Position, 2Row; Connector Systems Samtec
11P4490
Board-Board Connector, Header, 24 Position, 2Row; Connector Systems Samtec 11P4490
BOARD-BOARD CONNECTOR, HEADER, 24 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTE Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 24 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTE-112-01-G-DH 11P4490
Product Name Board-Board Connector, Header, 24 Position, 2Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Straight Plug - 190408(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Ribbon Cable Connectors - 103310-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Cable Connectors - NCK-MG-A400-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details