The Socket 1.27mm SMT 90 Position, part number 11P4447, is designed for surface mount applications and features a micro pitch of 1.27mm. It has a total of 90 contacts arranged in two rows. The insulator material is black liquid crystal polymer, while the contacts are made of phosphor bronze with gold plating over nickel. This socket has a current rating of 2 A per pin when six adjacent pins are powered and operates within a temperature range of -55°C to +125°C. The contact resistance is specified at 15mΩ, and the insertion depth ranges from 1.83mm to 4.37mm. It is RoHS compliant and supports lead-free soldering. The socket is suitable for pass-through applications and is recognized for its reliability, with a maximum cycle rating of over 100 cycles. Additionally, it offers options for pick and place pads and is available in various plating options.
.050 Tiger Beam Cost-effective Single Be
SOCKET, 1.27MM, SMT, 90 POSITION; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | FLE-145-01-G-DV | 11P4447 |
| Product Name | Pin & Socket Connectors | Socket, 1.27Mm, Smt, 90 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Wire to Board Connector |