Samtec Inc. Conn, Rcpt, 80Pos, 4Row, 1.27Mm; Connector Systems Samtec FOLC-120-01-L-Q

Description
CONN, RCPT, 80POS, 4ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:80Contacts; Connector Mounting:Through Hole Mount; Product Range:FOLC Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONN, RCPT, 80POS, 4ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:80Contacts; Connector Mounting:Through Hole Mount; Product Range:FOLC Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Rcpt, 80Pos, 4Row, 1.27Mm; Connector Systems Samtec - 45T6575 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 80Pos, 4Row, 1.27Mm; Connector Systems Samtec
45T6575
Conn, Rcpt, 80Pos, 4Row, 1.27Mm; Connector Systems Samtec 45T6575
CONN, RCPT, 80POS, 4ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:80Contacts; Connector Mounting:Through Hole Mount; Product Range:FOLC Series; Gender:Receptacle RoHS Compliant: Yes

CONN, RCPT, 80POS, 4ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:80Contacts; Connector Mounting:Through Hole Mount; Product Range:FOLC Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - FOLC-120-01-L-Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
FOLC-120-01-L-Q
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets FOLC-120-01-L-Q
CONN RCPT 80POS 0.05 GOLD PCB

CONN RCPT 80POS 0.05 GOLD PCB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 45T6575 FOLC-120-01-L-Q
Product Name Conn, Rcpt, 80Pos, 4Row, 1.27Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data