Samtec Inc. Header, 0.8Mm, 2X61 Position, Smd; Connector Systems Samtec FTE-161-01-G-DV

Description
HEADER, 0.8MM, 2X61 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:122Contacts ; Contact Termination Type:Surface Mount; Product Range:FTE Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 0.8MM, 2X61 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:122Contacts ; Contact Termination Type:Surface Mount; Product Range:FTE Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 0.8Mm, 2X61 Position, Smd; Connector Systems Samtec - 11P4558 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.8Mm, 2X61 Position, Smd; Connector Systems Samtec
11P4558
Header, 0.8Mm, 2X61 Position, Smd; Connector Systems Samtec 11P4558
HEADER, 0.8MM, 2X61 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:122Contacts ; Contact Termination Type:Surface Mount; Product Range:FTE Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 0.8MM, 2X61 POSITION, SMD; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:122Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11P4558
Product Name Header, 0.8Mm, 2X61 Position, Smd; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190311 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mechanical Connectors - 033548-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Coaxial Adapters - NAQAS - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details