Samtec Inc. PCB Headers FTE-105-01-G-DV

Description
0.80 mm HDR 10 P
Request a Quote Datasheet
Description
0.80 mm HDR 10 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1969897 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1969897
PCB Headers 1969897
0.80 mm HDR 10 P

0.80 mm HDR 10 P

Supplier's Site
PCB Headers - 1969898 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1969898
PCB Headers 1969898
0.80 mm HDR 10 P

0.80 mm HDR 10 P

Supplier's Site
Board-Board Conn, Header, 10Way, 2Row; Connector Systems Samtec - 11P4477 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Header, 10Way, 2Row; Connector Systems Samtec
11P4477
Board-Board Conn, Header, 10Way, 2Row; Connector Systems Samtec 11P4477
BOARD-BOARD CONN, HEADER, 10WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series RoHS Compliant: Yes

BOARD-BOARD CONN, HEADER, 10WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series RoHS Compliant: Yes

Supplier's Site Datasheet
Board Connector, 10 Contact(S), 2 Row(S), Male, Straight, 0.032 Inch Pitch, Surface Mount Terminal, Black Insulator, Receptacle Samtec - 05AK0318 - Newark, An Avnet Company
Chicago, IL, United States
Board Connector, 10 Contact(S), 2 Row(S), Male, Straight, 0.032 Inch Pitch, Surface Mount Terminal, Black Insulator, Receptacle Samtec
05AK0318
Board Connector, 10 Contact(S), 2 Row(S), Male, Straight, 0.032 Inch Pitch, Surface Mount Terminal, Black Insulator, Receptacle Samtec 05AK0318
BOARD CONNECTOR, 10 CONTACT(S), 2 ROW(S), MALE, STRAIGHT, 0.032 INCH PITCH, SURFACE MOUNT TERMINAL, BLACK INSULATOR, RECEPTACLE

BOARD CONNECTOR, 10 CONTACT(S), 2 ROW(S), MALE, STRAIGHT, 0.032 INCH PITCH, SURFACE MOUNT TERMINAL, BLACK INSULATOR, RECEPTACLE

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1969897 11P4477 05AK0318
Product Name PCB Headers Board-Board Conn, Header, 10Way, 2Row; Connector Systems Samtec Board Connector, 10 Contact(S), 2 Row(S), Male, Straight, 0.032 Inch Pitch, Surface Mount Terminal, Black Insulator, Receptacle Samtec
Geometry Straight; Vertical Straight
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11000MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Block Wire Ferrules - 1920-1832-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-3203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers