Samtec Inc. Board-Board Connector, Header, 80 Position, 2Row; Connector Systems Samtec FTE-140-01-G-DH

Description
BOARD-BOARD CONNECTOR, HEADER, 80 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTE Series RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR, HEADER, 80 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTE Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector, Header, 80 Position, 2Row; Connector Systems Samtec - 11P4540 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 80 Position, 2Row; Connector Systems Samtec
11P4540
Board-Board Connector, Header, 80 Position, 2Row; Connector Systems Samtec 11P4540
BOARD-BOARD CONNECTOR, HEADER, 80 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTE Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 80 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11P4540
Product Name Board-Board Connector, Header, 80 Position, 2Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Blocks - 1920-1876-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 20.0 amps
View Details
2 suppliers
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details