Receptacle 1.27mm PCB SMT 40+40way
Receptacle 1.27mm PCB SMT 40+40way
.050 Tiger Beam Cost-effective Single Be
BOARD-BOARD CONNECTOR, SOCKET, 80 POSITION, 2ROW; Connector Systems:Board-to-Boa
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7668978 | 7668978P | FLE-140-01-G-DV | 11P4442 |
| Product Name | PCB Sockets | PCB Sockets | Pin & Socket Connectors | Board-Board Connector, Socket, 80 Position, 2Row; Connector Systems Samtec |
| Category | Board to Board Connector | |||
| Termination | Smt | Surface Mount | ||
| Mounting | Surface mount | Surface Mount |