Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTE-111-01-G-DV

Description
CONN HEADER SMD 22POS 0.8MM
Datasheet
Description
CONN HEADER SMD 22POS 0.8MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTE-111-01-G-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTE-111-01-G-DV
CONN HEADER SMD 22POS 0.8MM

CONN HEADER SMD 22POS 0.8MM

Supplier's Site
Header, 0.8Mm, 2X11 Position, Smd; Connector Systems Samtec - 11P4489 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.8Mm, 2X11 Position, Smd; Connector Systems Samtec
11P4489
Header, 0.8Mm, 2X11 Position, Smd; Connector Systems Samtec 11P4489
HEADER, 0.8MM, 2X11 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 0.8MM, 2X11 POSITION, SMD; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTE-111-01-G-DV 11P4489
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 0.8Mm, 2X11 Position, Smd; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29400-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
75 Ohm Connector, SMB Socket - 190736 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details